Yageo USA 470 OHM 4W Resistor RC2010JK-07470RL

Description
RES 470 OHM 5% 3/4W 2010 Product overview: RC2010JK-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07470RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 470 OHM 5% 3/4W 2010 Product overview: RC2010JK-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07470RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470 OHM 4W Resistor - 52-RC2010JK-07470RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM 4W Resistor
52-RC2010JK-07470RL
470 OHM 4W Resistor 52-RC2010JK-07470RL
RES 470 OHM 5% 3/4W 2010 Product overview: RC2010JK-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07470RL can be used for catalog matching and distributor lookup.

RES 470 OHM 5% 3/4W 2010 Product overview: RC2010JK-07470RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07470RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07470RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07470RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07470RLDKR-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07470RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07470RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-07470RLCT-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-07470RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-07470RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-07470RLTR-ND
470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

470 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 470 OHM 5% - RC2010JK-07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 470 OHM 5%
RC2010JK-07470RL
YageoThick Film Resistors - SMD 470 OHM 5% RC2010JK-07470RL
YageoThick Film Resistors - SMD 470ohm 5%

YageoThick Film Resistors - SMD 470ohm 5%

Supplier's Site
Res, 470R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo - 82AH8663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo
82AH8663
Res, 470R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo 82AH8663
RES, 470R, 5%, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 5%, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thick Film Resistors - SMD 470 OHM 5% - 898-RC2010JK-07470RL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 470 OHM 5%
898-RC2010JK-07470RL
Thick Film Resistors - SMD 470 OHM 5% 898-RC2010JK-07470RL
Thick Film Resistors - SMD 470 OHM 5%

Thick Film Resistors - SMD 470 OHM 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC2010JK-07470RL 13-RC2010JK-07470RLDKR-ND RC2010JK-07470RL 82AH8663 898-RC2010JK-07470RL
Product Name 470 OHM 4W Resistor Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 470 OHM 5% Res, 470R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo Thick Film Resistors - SMD 470 OHM 5%
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010 (5025 Metric) 2010; 2010 Surface Mount Technology (SMT / SMD) 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Power Rating 0.7500 watts 0.7500 watts 0.7500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details