Yageo USA Chip Resistor - Surface Mount RC2010JK-0743KL

Description
43 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
43 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC2010JK-0743KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2010JK-0743KL-ND
Chip Resistor - Surface Mount RC2010JK-0743KL-ND
43 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

43 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 43K OHM 5% - RC2010JK-0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 43K OHM 5%
RC2010JK-0743KL
Thick Film Resistors - SMD 43K OHM 5% RC2010JK-0743KL
Thick Film Resistors - SMD 43Kohm 5%

Thick Film Resistors - SMD 43Kohm 5%

Supplier's Site
Thick Film Resistors - SMD 43K OHM 5% - 898-RC2010JK-0743KL - Utmel Electronic Limited
Hong Kong, China
Thick Film Resistors - SMD 43K OHM 5%
898-RC2010JK-0743KL
Thick Film Resistors - SMD 43K OHM 5% 898-RC2010JK-0743KL
Thick Film Resistors - SMD 43K OHM 5%

Thick Film Resistors - SMD 43K OHM 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RC2010JK-0743KL-ND RC2010JK-0743KL 898-RC2010JK-0743KL
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 43K OHM 5% Thick Film Resistors - SMD 43K OHM 5%
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details