Yageo USA Chip Resistor - Surface Mount RC2010JK-0730RL

Description
30 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
30 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC2010JK-0730RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0730RLTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0730RLTR-ND
30 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

30 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0730RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0730RLCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-0730RLCT-ND
RES 30 OHM 5% 3/4W 2010

RES 30 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-0730RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-0730RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-0730RLDKR-ND
RES 30 OHM 5% 3/4W 2010

RES 30 OHM 5% 3/4W 2010

Buy Now Datasheet
Res, 30R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6141
Res, 30R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6141
RES, 30R, 5%, 0.75W, THICK FILM, 2010; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 30R, 5%, 0.75W, THICK FILM, 2010; Resistance:30ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RC2010JK-0730RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-0730RL
Chip Resistor - Surface Mount RC2010JK-0730RL
RES 30 OHM 5% 3/4W 2010

RES 30 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC2010JK-0730RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC2010JK-0730RL
Resistors - Chip Resistor - Surface Mount RC2010JK-0730RL
RES 30 OHM 5% 3/4W 2010

RES 30 OHM 5% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 13-RC2010JK-0730RLTR-ND 59AK6141 RC2010JK-0730RL RC2010JK-0730RL
Product Name Chip Resistor - Surface Mount Res, 30R, 5%, 0.75W, Thick Film, 2010; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Resistance Range 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details