Yageo USA Chip Resistor - Surface Mount RC2010JK-07220RL

Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3386CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3386CT-ND
Chip Resistor - Surface Mount YAG3386CT-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3386DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3386DKR-ND
Chip Resistor - Surface Mount YAG3386DKR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3386TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3386TR-ND
Chip Resistor - Surface Mount YAG3386TR-ND
220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

220 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 220 OHM 5% - RC2010JK-07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 220 OHM 5%
RC2010JK-07220RL
YageoThick Film Resistors - SMD 220 OHM 5% RC2010JK-07220RL
YageoThick Film Resistors - SMD 220ohm 5%

YageoThick Film Resistors - SMD 220ohm 5%

Supplier's Site
Surface Mount Resistors - 1988516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988516
Surface Mount Resistors 1988516
Yageo RC2010JK-07220RL

Yageo RC2010JK-07220RL

Supplier's Site
Surface Mount Resistors - 1988517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988517
Surface Mount Resistors 1988517
Yageo RC2010JK-07220RL

Yageo RC2010JK-07220RL

Supplier's Site
Surface Mount Resistors - 1988517P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988517P
Surface Mount Resistors 1988517P
Yageo RC2010JK-07220RL

Yageo RC2010JK-07220RL

Supplier's Site
220 OHM 4W Resistor - 52-RC2010JK-07220RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220 OHM 4W Resistor
52-RC2010JK-07220RL
220 OHM 4W Resistor 52-RC2010JK-07220RL
RES 220 OHM 5% 3/4W 2010 Product overview: RC2010JK-07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07220RL can be used for catalog matching and distributor lookup.

RES 220 OHM 5% 3/4W 2010 Product overview: RC2010JK-07220RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010JK-07220RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC2010JK-07220RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC2010JK-07220RL
Chip Resistor - Surface Mount RC2010JK-07220RL
RES 220 OHM 5% 3/4W 2010

RES 220 OHM 5% 3/4W 2010

Supplier's Site Datasheet
Res, 220R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo - 82AH8657 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo
82AH8657
Res, 220R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo 82AH8657
RES, 220R, 5%, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 5%, 0.75W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number YAG3386CT-ND RC2010JK-07220RL 1988516 1988517P 52-RC2010JK-07220RL RC2010JK-07220RL 82AH8657
Product Name Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 220 OHM 5% Surface Mount Resistors Surface Mount Resistors 220 OHM 4W Resistor Chip Resistor - Surface Mount Res, 220R, 5%, 0.75W, 2010, Thick Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; 2010 (5025m) Surface Mount Technology (SMT / SMD); 2010; 2010 2010 (5025 Metric) 2010
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details