Yageo USA YageoThick Film Resistors - SMD 1.2 OHM 5% RC2010JK-071R2L

Description
YageoThick Film Resistors - SMD 1.2ohm 5%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 1.2ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 1.2 OHM 5% - RC2010JK-071R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 1.2 OHM 5%
RC2010JK-071R2L
YageoThick Film Resistors - SMD 1.2 OHM 5% RC2010JK-071R2L
YageoThick Film Resistors - SMD 1.2ohm 5%

YageoThick Film Resistors - SMD 1.2ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010JK-071R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-071R2LTR-ND
Chip Resistor - Surface Mount 13-RC2010JK-071R2LTR-ND
1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

1.2 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-071R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-071R2LCT-ND
Chip Resistor - Surface Mount 13-RC2010JK-071R2LCT-ND
RES 1.2 OHM 5% 3/4W 2010

RES 1.2 OHM 5% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010JK-071R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010JK-071R2LDKR-ND
Chip Resistor - Surface Mount 13-RC2010JK-071R2LDKR-ND
RES 1.2 OHM 5% 3/4W 2010

RES 1.2 OHM 5% 3/4W 2010

Buy Now Datasheet
Res, 1R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo - 58AK5965 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
58AK5965
Res, 1R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo 58AK5965
RES, 1R2, 5%, 0.75W, THICK FILM, 2010; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 1R2, 5%, 0.75W, THICK FILM, 2010; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC2010JK-071R2L 13-RC2010JK-071R2LTR-ND 58AK5965
Product Name YageoThick Film Resistors - SMD 1.2 OHM 5% Chip Resistor - Surface Mount Res, 1R2, 5%, 0.75W, Thick Film, 2010; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176093-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details