Yageo USA SMD 4W Resistor RC2010FK-0727K4

Description
RES SMD 27.4K OHM 1% 3/4W 2010 Product overview: RC2010FK-0727K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0727K4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 27.4K OHM 1% 3/4W 2010 Product overview: RC2010FK-0727K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0727K4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-RC2010FK-0727K4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-RC2010FK-0727K4
SMD 4W Resistor 52-RC2010FK-0727K4
RES SMD 27.4K OHM 1% 3/4W 2010 Product overview: RC2010FK-0727K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0727K4 can be used for catalog matching and distributor lookup.

RES SMD 27.4K OHM 1% 3/4W 2010 Product overview: RC2010FK-0727K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC2010FK-0727K4 can be used for catalog matching and distributor lookup.

Supplier's Site
Res,SMT,Thick Film,27.4K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case - RC2010FK-0727K4 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res,SMT,Thick Film,27.4K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case
RC2010FK-0727K4
Res,SMT,Thick Film,27.4K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case RC2010FK-0727K4
Res,SMT,Thick Film,27.4K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case

Res,SMT,Thick Film,27.4K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 52-RC2010FK-0727K4 RC2010FK-0727K4
Product Name SMD 4W Resistor Res,SMT,Thick Film,27.4K Ohms,200WV,1% +/-Tol,-100,100ppm TC,2010 Case
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details