Yageo USA Thick Film Resistors - SMD 249 OHM 1% RC2010FK-07249RL

Description
Thick Film Resistors - SMD 249ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 249ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 249 OHM 1% - RC2010FK-07249RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 249 OHM 1%
RC2010FK-07249RL
Thick Film Resistors - SMD 249 OHM 1% RC2010FK-07249RL
Thick Film Resistors - SMD 249ohm 1%

Thick Film Resistors - SMD 249ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC2010FK-07249RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07249RLCT-ND
Chip Resistor - Surface Mount 13-RC2010FK-07249RLCT-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07249RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07249RLTR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07249RLTR-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC2010FK-07249RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC2010FK-07249RLDKR-ND
Chip Resistor - Surface Mount 13-RC2010FK-07249RLDKR-ND
249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

249 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 249R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo - 59AK6115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
59AK6115
Res, 249R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo 59AK6115
RES, 249R, 1%, 0.75W, THICK FILM, 2010; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 249R, 1%, 0.75W, THICK FILM, 2010; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC2010FK-07249RL 13-RC2010FK-07249RLCT-ND 59AK6115
Product Name Thick Film Resistors - SMD 249 OHM 1% Chip Resistor - Surface Mount Res, 249R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers