RES 16 OHM 1% 3/4W 2010
16 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film
RES 16 OHM 1% 3/4W 2010
RES 16 OHM 1% 3/4W 2010
RES, 16R, 1%, 0.75W, THICK FILM, 2010; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
RES, 16R, 1%, 0.75W, THICK FILM, 2010; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-RC2010FK-0716RLDKR-ND | RC2010FK-0716RL | 58AK5951 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 16R, 1%, 0.75W, Thick Film, 2010; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 (5025 Metric) | 2010; 2010 [5025 Metric] |
| Resistance Range | 16 ohms | 16 ohms | 16 ohms |