Yageo USA Thick Film Resistors - SMD 121 OHM 1% RC2010FK-07121RL

Description
Thick Film Resistors - SMD 121ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 121ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 121 OHM 1% - RC2010FK-07121RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 121 OHM 1%
RC2010FK-07121RL
Thick Film Resistors - SMD 121 OHM 1% RC2010FK-07121RL
Thick Film Resistors - SMD 121ohm 1%

Thick Film Resistors - SMD 121ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC2010FK-07121RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC2010FK-07121RL-ND
Chip Resistor - Surface Mount RC2010FK-07121RL-ND
121 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

121 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC2010FK-07121RL RC2010FK-07121RL-ND
Product Name Thick Film Resistors - SMD 121 OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6652FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details