Manufacturer: Yageo
Win Source Part Number: 1091560-RC1218FK-073
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 330
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1218
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
RES 330 OHM 1% 1W 1812 WIDE Product overview: RC1218FK-07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1218FK-07330RL can be used for catalog matching and distributor lookup.
330 Ohms ±1% 1W Chip Resistor Wide 1812 (4532 Metric), 1218 Moisture Resistant Thick Film
RES 330 OHM 1% 1W 1812 WIDE
RES 330 OHM 1% 1W 1812 WIDE
RES 330 OHM 1% 1W 1812 WIDE
RES 330 OHM 1% 1W 1812 WIDE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1091560-RC1218FK-07330RL | 52-RC1218FK-07330RL | 13-RC1218FK-07330RLTR-ND | RC1218FK-07330RL | RC1218FK-07330RL |
| Product Name | Chip Resistor - Surface Mount - RC1218FK-07330RL | 330 OHM 1W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 330 ohms | 330 ohms | 330 ohms | 330 ohms | 330 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 to 1812 watts |