YageoThick Film Resistors - SMD 15ohm 5%
15 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
15 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
15 Ohms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
RES 15 OHM 5% 1/2W 1210
THICK FILM CHIP-R RC SERIES 1210 (3225) 15 OHM ±5% 1/2 (0.5) ROHS COMPLIANT: YES
RES 15 OHM 5% 1/2W 1210
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | RC1210JR-0715RL | 13-RC1210JR-0715RLDKR-ND | RC1210JR-0715RL | 58AK3358 | RC1210JR-0715RL |
| Product Name | YageoThick Film Resistors - SMD 15 OHM 5% | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thick Film Chip-R Rc Series 1210 (3225) 15 Ohm ±5% 1/2 (0.5) Rohs Compliant Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 | 1210 (3225 Metric) | ||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms | 15 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |