Yageo USA Chip Resistor - Surface Mount RC1210FR-0747KL

Description
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1210FR-0747KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0747KLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-0747KLCT-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-0747KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0747KLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-0747KLDKR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-0747KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-0747KLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-0747KLTR-ND
47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

47 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 47K OHM 1% - RC1210FR-0747KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 47K OHM 1%
RC1210FR-0747KL
Thick Film Resistors - SMD 47K OHM 1% RC1210FR-0747KL
Thick Film Resistors - SMD 47Kohm 1%

Thick Film Resistors - SMD 47Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC1210FR-0747KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1210FR-0747KL
Chip Resistor - Surface Mount RC1210FR-0747KL
RES 47K OHM 1% 1/2W 1210

RES 47K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-0747KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-0747KL
Resistors - Chip Resistor - Surface Mount RC1210FR-0747KL
RES 47K OHM 1% 1/2W 1210

RES 47K OHM 1% 1/2W 1210

Supplier's Site
Res, 47K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK3343 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK3343
Res, 47K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK3343
RES, 47K, 1%, 0.5W, THICK FILM, 1210; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 47K, 1%, 0.5W, THICK FILM, 1210; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 13-RC1210FR-0747KLCT-ND RC1210FR-0747KL RC1210FR-0747KL RC1210FR-0747KL 58AK3343
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 47K OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 47K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD123GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details