Yageo USA Chip Resistor - Surface Mount RC1210FR-07430RL

Description
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1210FR-07430RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07430RLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07430RLTR-ND
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07430RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07430RLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07430RLDKR-ND
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07430RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07430RLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-07430RLCT-ND
430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

430 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RC1210FR-07430RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1210FR-07430RL
Chip Resistor - Surface Mount RC1210FR-07430RL
RES 430 OHM 1% 1/2W 1210

RES 430 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-07430RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-07430RL
Resistors - Chip Resistor - Surface Mount RC1210FR-07430RL
RES 430 OHM 1% 1/2W 1210

RES 430 OHM 1% 1/2W 1210

Supplier's Site
Res, 430R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK5910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK5910
Res, 430R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK5910
RES, 430R, 1%, 0.5W, THICK FILM, 1210; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 430R, 1%, 0.5W, THICK FILM, 1210; Resistance:430ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 13-RC1210FR-07430RLTR-ND RC1210FR-07430RL RC1210FR-07430RL 58AK5910
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 430R, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric) 1210 [3225 Metric]
Resistance Range 430 ohms 430 ohms 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details