Yageo USA Thick Film Resistors - SMD 205 OHM 1% RC1210FR-07205RL

Description
Thick Film Resistors - SMD 205ohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 205ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 205 OHM 1% - RC1210FR-07205RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 205 OHM 1%
RC1210FR-07205RL
Thick Film Resistors - SMD 205 OHM 1% RC1210FR-07205RL
Thick Film Resistors - SMD 205ohm 1%

Thick Film Resistors - SMD 205ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC1210FR-07205RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1210FR-07205RL-ND
Chip Resistor - Surface Mount RC1210FR-07205RL-ND
205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

205 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-07205RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-07205RL
Resistors - Chip Resistor - Surface Mount RC1210FR-07205RL
RES 205 OHM 1% 1/2W 1210

RES 205 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RC1210FR-07205RL RC1210FR-07205RL-ND RC1210FR-07205RL
Product Name Thick Film Resistors - SMD 205 OHM 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 (3225 Metric)
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD515GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details