Yageo USA SMD 16.9 OHM 2W Resistor RC1210FR-0716R9

Description
RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: RC1210FR-0716R9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0716R9 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: RC1210FR-0716R9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0716R9 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 16.9 OHM 2W Resistor - 52-RC1210FR-0716R9 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16.9 OHM 2W Resistor
52-RC1210FR-0716R9
SMD 16.9 OHM 2W Resistor 52-RC1210FR-0716R9
RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: RC1210FR-0716R9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0716R9 can be used for catalog matching and distributor lookup.

RES SMD 16.9 OHM 1% 1/2W 1210 Product overview: RC1210FR-0716R9 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16.9 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16.9 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1210FR-0716R9 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 52-RC1210FR-0716R9
Product Name SMD 16.9 OHM 2W Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details