Yageo USA Chip Resistor - Surface Mount RC1210FR-07137RL

Description
137 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
137 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RC1210FR-07137RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RC1210FR-07137RL-ND
Chip Resistor - Surface Mount RC1210FR-07137RL-ND
137 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

137 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1210FR-07137RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-07137RL
Resistors - Chip Resistor - Surface Mount RC1210FR-07137RL
RES 137 OHM 1% 1/2W 1210

RES 137 OHM 1% 1/2W 1210

Supplier's Site
Chip Resistor - Surface Mount - RC1210FR-07137RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1210FR-07137RL
Chip Resistor - Surface Mount RC1210FR-07137RL
RES 137 OHM 1% 1/2W 1210

RES 137 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number RC1210FR-07137RL-ND RC1210FR-07137RL RC1210FR-07137RL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 (3225 Metric)
Resistance Range 137 ohms 137 ohms 137 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details