Yageo USA Chip Resistor - Surface Mount RC1210FR-07120KL

Description
RES 120K OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES 120K OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1210FR-07120KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07120KLCT-ND
Chip Resistor - Surface Mount 13-RC1210FR-07120KLCT-ND
RES 120K OHM 1% 1/2W 1210

RES 120K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07120KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07120KLDKR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07120KLDKR-ND
RES 120K OHM 1% 1/2W 1210

RES 120K OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1210FR-07120KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1210FR-07120KLTR-ND
Chip Resistor - Surface Mount 13-RC1210FR-07120KLTR-ND
120 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

120 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 120K OHM 1% - RC1210FR-07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 120K OHM 1%
RC1210FR-07120KL
Thick Film Resistors - SMD 120K OHM 1% RC1210FR-07120KL
Thick Film Resistors - SMD 120Kohm 1%

Thick Film Resistors - SMD 120Kohm 1%

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC1210FR-07120KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1210FR-07120KL
Resistors - Chip Resistor - Surface Mount RC1210FR-07120KL
RES 120K OHM 1% 1/2W 1210

RES 120K OHM 1% 1/2W 1210

Supplier's Site
Res, 120K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 58AK5897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
58AK5897
Res, 120K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 58AK5897
RES, 120K, 1%, 0.5W, THICK FILM, 1210; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120K, 1%, 0.5W, THICK FILM, 1210; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, 120K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo - 59AK3976 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
59AK3976
Res, 120K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo 59AK3976
RES, 120K, 1%, 0.5W, THICK FILM, 1210; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 120K, 1%, 0.5W, THICK FILM, 1210; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RC1210FR-07120KLCT-ND RC1210FR-07120KL RC1210FR-07120KL 58AK5897
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 120K OHM 1% Resistors - Chip Resistor - Surface Mount Res, 120K, 1%, 0.5W, Thick Film, 1210; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 (3225 Metric) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers