Yageo USA SMD 0.25W 75000ohm 200V Resistor RC1206JR-0775KL

Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 75000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0775KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 75000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0775KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 75000ohm 200V Resistor - 52-RC1206JR-0775KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 75000ohm 200V Resistor
52-RC1206JR-0775KL
SMD 0.25W 75000ohm 200V Resistor 52-RC1206JR-0775KL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 75000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0775KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 75000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-0775KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 75000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 75000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-0775KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 75K OHM 1/4W 5% 1206 SMD 75k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦5% 1206 (3216 Metric) 0.122
Anaheim, CA, United States
RES 75K OHM 1/4W 5% 1206 SMD 75k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦5% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«
RC1206JR-0775KL
RES 75K OHM 1/4W 5% 1206 SMD 75k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦5% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« RC1206JR-0775KL
RES 75Kohm 1/4W 5% 1206 SMD 75k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦5% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«

RES 75Kohm 1/4W 5% 1206 SMD 75k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦5% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel«

Supplier's Site
Chip Resistor - Surface Mount - 311-75KERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75KERCT-ND
Chip Resistor - Surface Mount 311-75KERCT-ND
75 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

75 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75KERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75KERDKR-ND
Chip Resistor - Surface Mount 311-75KERDKR-ND
75 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

75 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75KERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75KERTR-ND
Chip Resistor - Surface Mount 311-75KERTR-ND
75 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

75 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 75K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8617 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8617
Res, 75K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8617
RES, 75K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 75K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 75K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3922
Res, 75K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3922
RES, 75K, 5%, 0.25W, THICK FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 75K, 5%, 0.25W, THICK FILM, 1206; Resistance:75kohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RC1206JR-0775KL RC1206JR-0775KL 311-75KERCT-ND 82AH8617 49AK3922
Product Name SMD 0.25W 75000ohm 200V Resistor RES 75K OHM 1/4W 5% 1206 SMD 75k 0.25W 1/4W Thick Film - ¦100ppm/¦C ¦5% 1206 (3216 Metric) 0.122"" L x 0.063"" W (3.10mm x 1.60mm) 0.026"" (0.65mm) 2 Digi-Reel« Chip Resistor - Surface Mount Res, 75K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 75K, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206 1206; 1206 [3216 Metric]
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers