Yageo USA Chip Resistor - Surface Mount - RC1206JR-072KL RC1206JR-072KL

Description
Manufacturer: Yageo Win Source Part Number: 891419-RC1206JR-072K L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232271161202L, 9C12063A2001JLPFT, 311-2.0KERDKR, Q2188134G, 311-2.0KERCT, RC1206JR072KL, 311-2.0KERTR
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 891419-RC1206JR-072K L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232271161202L, 9C12063A2001JLPFT, 311-2.0KERDKR, Q2188134G, 311-2.0KERCT, RC1206JR072KL, 311-2.0KERTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1206JR-072KL
891419-RC1206JR-072KL
Chip Resistor - Surface Mount - RC1206JR-072KL 891419-RC1206JR-072KL
Manufacturer: Yageo Win Source Part Number: 891419-RC1206JR-072K L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232271161202L, 9C12063A2001JLPFT, 311-2.0KERDKR, Q2188134G, 311-2.0KERCT, RC1206JR072KL, 311-2.0KERTR

Manufacturer: Yageo
Win Source Part Number: 891419-RC1206JR-072KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232271161202L, 9C12063A2001JLPFT, 311-2.0KERDKR, Q2188134G, 311-2.0KERCT, RC1206JR072KL, 311-2.0KERTR

Buy Now Datasheet
SMD 0.25W 2000ohm 200V Resistor - 52-RC1206JR-072KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 2000ohm 200V Resistor
52-RC1206JR-072KL
SMD 0.25W 2000ohm 200V Resistor 52-RC1206JR-072KL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-072KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2000ohm, 200V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206JR-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206JR-072KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 2427210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427210
Surface Mount Resistors 2427210
Yageo RC1206JR-072KL

Yageo RC1206JR-072KL

Supplier's Site
Surface Mount Resistors - 2427211P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427211P
Surface Mount Resistors 2427211P
Yageo RC1206JR-072KL

Yageo RC1206JR-072KL

Supplier's Site
Surface Mount Resistors - 2427211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427211
Surface Mount Resistors 2427211
Yageo RC1206JR-072KL

Yageo RC1206JR-072KL

Supplier's Site
Chip Resistor - Surface Mount - 311-2.0KERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0KERCT-ND
Chip Resistor - Surface Mount 311-2.0KERCT-ND
2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.0KERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0KERDKR-ND
Chip Resistor - Surface Mount 311-2.0KERDKR-ND
2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.0KERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0KERTR-ND
Chip Resistor - Surface Mount 311-2.0KERTR-ND
2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 2.0K OHM 1/4W 5% 1206 SMD - RC1206JR-072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/4W 5% 1206 SMD
RC1206JR-072KL
RES 2.0K OHM 1/4W 5% 1206 SMD RC1206JR-072KL
RES 2.0Kohm 1/4W 5% 1206 SMD

RES 2.0Kohm 1/4W 5% 1206 SMD

Supplier's Site
Res, 2K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8581
Res, 2K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8581
RES, 2K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 2K, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206JR-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-072KL
Chip Resistor - Surface Mount RC1206JR-072KL
RES 2K OHM 5% 1/4W 1206

RES 2K OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 891419-RC1206JR-072KL 52-RC1206JR-072KL 2427210 311-2.0KERCT-ND RC1206JR-072KL 82AH8581 RC1206JR-072KL
Product Name Chip Resistor - Surface Mount - RC1206JR-072KL SMD 0.25W 2000ohm 200V Resistor Surface Mount Resistors Chip Resistor - Surface Mount RES 2.0K OHM 1/4W 5% 1206 SMD Res, 2K, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details