Yageo USA YageoThick Film Resistors - SMD 20 OHM 5% RC1206JR-0720RL

Description
YageoThick Film Resistors - SMD 20ohm 5%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 20ohm 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 20 OHM 5% - RC1206JR-0720RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 20 OHM 5%
RC1206JR-0720RL
YageoThick Film Resistors - SMD 20 OHM 5% RC1206JR-0720RL
YageoThick Film Resistors - SMD 20ohm 5%

YageoThick Film Resistors - SMD 20ohm 5%

Supplier's Site
Chip Resistor - Surface Mount - 311-20ERDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20ERDKR-ND
Chip Resistor - Surface Mount 311-20ERDKR-ND
20 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

20 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-20ERCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20ERCT-ND
Chip Resistor - Surface Mount 311-20ERCT-ND
20 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

20 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-20ERTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-20ERTR-ND
Chip Resistor - Surface Mount 311-20ERTR-ND
20 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

20 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 20R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8589
Res, 20R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8589
RES, 20R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 20R, 5%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 20R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3883
Res, 20R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3883
RES, 20R, 5%, 0.25W, THICK FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 20R, 5%, 0.25W, THICK FILM, 1206; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206JR-0720RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-0720RL
Chip Resistor - Surface Mount RC1206JR-0720RL
RES 20 OHM 5% 1/4W 1206

RES 20 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC1206JR-0720RL 311-20ERDKR-ND 82AH8589 49AK3883 RC1206JR-0720RL
Product Name YageoThick Film Resistors - SMD 20 OHM 5% Chip Resistor - Surface Mount Res, 20R, 5%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 20R, 5%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879496-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18000 ohms
View Details
4 suppliers
Surface Mount Resistors - 2573238 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 4.7 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD163JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details