Yageo USA Chip Resistor - Surface Mount RC1206JR-0715ML

Description
15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1206JR-0715MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206JR-0715MLTR-ND
Chip Resistor - Surface Mount 13-RC1206JR-0715MLTR-ND
15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206JR-0715MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206JR-0715MLCT-ND
Chip Resistor - Surface Mount 13-RC1206JR-0715MLCT-ND
15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206JR-0715MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206JR-0715MLDKR-ND
Chip Resistor - Surface Mount 13-RC1206JR-0715MLDKR-ND
15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

15 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 15M OHM 5% - RC1206JR-0715ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 15M OHM 5%
RC1206JR-0715ML
Thick Film Resistors - SMD 15M OHM 5% RC1206JR-0715ML
Thick Film Resistors - SMD 15Mohm 5%

Thick Film Resistors - SMD 15Mohm 5%

Supplier's Site
Chip Resistor - Surface Mount - RC1206JR-0715ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206JR-0715ML
Chip Resistor - Surface Mount RC1206JR-0715ML
RES 15M OHM 5% 1/4W 1206

RES 15M OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 13-RC1206JR-0715MLTR-ND RC1206JR-0715ML RC1206JR-0715ML
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 15M OHM 5% Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details