RES 16.2 OHM 1% 1/4W 1206
RES 16.2 OHM 1% 1/4W 1206
RES 16.2 OHM 1% 1/4W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 13-RC1206FR-1316R2LDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |
| Resistance Range | 16.2 ohms |