Yageo USA Chip Resistor - Surface Mount RC1206FR-078M66L

Description
8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RC1206FR-078M66LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-078M66LDKR-ND
Chip Resistor - Surface Mount 13-RC1206FR-078M66LDKR-ND
8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206FR-078M66LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-078M66LCT-ND
Chip Resistor - Surface Mount 13-RC1206FR-078M66LCT-ND
8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206FR-078M66LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-078M66LTR-ND
Chip Resistor - Surface Mount 13-RC1206FR-078M66LTR-ND
8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

8.66 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 8.66M OHM 1/4W 1% 1206 SMD - RC1206FR-078M66L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66M OHM 1/4W 1% 1206 SMD
RC1206FR-078M66L
RES 8.66M OHM 1/4W 1% 1206 SMD RC1206FR-078M66L
RES 8.66Mohm 1/4W 1% 1206 SMD

RES 8.66Mohm 1/4W 1% 1206 SMD

Supplier's Site
RES SMD 8.66M OHM 1% 1/4W 1206 - 898-RC1206FR-078M66L - Utmel Electronic Limited
Hong Kong, China
RES SMD 8.66M OHM 1% 1/4W 1206
898-RC1206FR-078M66L
RES SMD 8.66M OHM 1% 1/4W 1206 898-RC1206FR-078M66L
RES SMD 8.66M OHM 1% 1/4W 1206

RES SMD 8.66M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 13-RC1206FR-078M66LDKR-ND RC1206FR-078M66L 898-RC1206FR-078M66L
Product Name Chip Resistor - Surface Mount RES 8.66M OHM 1/4W 1% 1206 SMD RES SMD 8.66M OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details