Yageo USA RES 768K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07768KL

Description
RES 768Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 768Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 768K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] - RC1206FR-07768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]
RC1206FR-07768KL
RES 768K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] RC1206FR-07768KL
RES 768Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

RES 768Kohm 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-768KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KFRCT-ND
Chip Resistor - Surface Mount 311-768KFRCT-ND
768 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-768KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KFRDKR-ND
Chip Resistor - Surface Mount 311-768KFRDKR-ND
768 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-768KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-768KFRTR-ND
Chip Resistor - Surface Mount 311-768KFRTR-ND
768 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

768 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1206FR-07768KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-07768KL
Resistors - Chip Resistor - Surface Mount RC1206FR-07768KL
RES 768K OHM 1% 1/4W 1206

RES 768K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RC1206FR-07768KL 311-768KFRCT-ND RC1206FR-07768KL
Product Name RES 768K OHM 1/4W 1% 1206 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 768000 ohms 768000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details