Yageo USA Surface Mount Resistors RC1206FR-0768KL

Description
Yageo RC1206FR-0768KL
Request a Quote
Description
Yageo RC1206FR-0768KL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RC1206 resistor has a resistance value of 68 kΩ with a tolerance of ±1%. It is designed for general-purpose applications and features a power rating of 0.25W (250mW) and a voltage rating of 200V. This thick film resistor is RoHS compliant and halogen-free, contributing to reduced environmental impact. The component is suitable for surface mount technology, allowing for efficient PCB space utilization. Its construction ensures high reliability, making it a viable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The Yageo RC1206 resistor has a resistance value of 68 kΩ with a tolerance of ±1%. It is designed for general-purpose applications and features a power rating of 0.25W (250mW) and a voltage rating of 200V. This thick film resistor is RoHS compliant and halogen-free, contributing to reduced environmental impact. The component is suitable for surface mount technology, allowing for efficient PCB space utilization. Its construction ensures high reliability, making it a viable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1988443 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988443
Surface Mount Resistors 1988443
Yageo RC1206FR-0768KL

Yageo RC1206FR-0768KL

Supplier's Site
Surface Mount Resistors - 1988444P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988444P
Surface Mount Resistors 1988444P
Yageo RC1206FR-0768KL

Yageo RC1206FR-0768KL

Supplier's Site
Surface Mount Resistors - 1988444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988444
Surface Mount Resistors 1988444
Yageo RC1206FR-0768KL

Yageo RC1206FR-0768KL

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1206FR-0768KL
1091543-RC1206FR-0768KL
Chip Resistor - Surface Mount - RC1206FR-0768KL 1091543-RC1206FR-0768KL
Manufacturer: Yageo Win Source Part Number: 1091543-RC1206FR-076 8KL Packaging: Reel - TR Features: Moisture Resistant Height - Seated (Max): 0.026" (0.65mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 68k Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Yageo
Win Source Part Number: 1091543-RC1206FR-0768KL
Packaging: Reel - TR
Features: Moisture Resistant
Height - Seated (Max): 0.026" (0.65mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 68k
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-68.0KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68.0KFRCT-ND
Chip Resistor - Surface Mount 311-68.0KFRCT-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-68.0KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68.0KFRDKR-ND
Chip Resistor - Surface Mount 311-68.0KFRDKR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-68.0KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-68.0KFRTR-ND
Chip Resistor - Surface Mount 311-68.0KFRTR-ND
68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

68 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.25W 68000ohm 200V Resistor - 52-RC1206FR-0768KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 68000ohm 200V Resistor
52-RC1206FR-0768KL
SMD 0.25W 68000ohm 200V Resistor 52-RC1206FR-0768KL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 68000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-0768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 68000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 68000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0768KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 68000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-0768KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 68000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 68000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-0768KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 68K OHM 1% - RC1206FR-0768KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 68K OHM 1%
RC1206FR-0768KL
YageoThick Film Resistors - SMD 68K OHM 1% RC1206FR-0768KL
YageoThick Film Resistors - SMD 68Kohm 1%

YageoThick Film Resistors - SMD 68Kohm 1%

Supplier's Site
Surface Mount Thick Film Resistor, Rc Series, 68 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo - 98K7714 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 68 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo
98K7714
Surface Mount Thick Film Resistor, Rc Series, 68 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo 98K7714
Surface Mount Thick Film Resistor, RC Series, 68 kohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 68 kohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo - 12AC2270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo
12AC2270
Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo 12AC2270
RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, 1206, THICK FILM; Resistor Case Style:1206 [3216 Metric]; Resistance:68kohm; Product Range:RC Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3831
Res, 68K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3831
RES, 68K, 1%, 0.25W, THICK FILM, 1206; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 68K, 1%, 0.25W, THICK FILM, 1206; Resistance:68kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206FR-0768KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-0768KL
Chip Resistor - Surface Mount RC1206FR-0768KL
RES 68K OHM 1% 1/4W 1206

RES 68K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1988443 1988444P 1091543-RC1206FR-0768KL 311-68.0KFRCT-ND 52-RC1206FR-0768KL RC1206FR-0768KL 98K7714 12AC2270 49AK3831 RC1206FR-0768KL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount - RC1206FR-0768KL Chip Resistor - Surface Mount SMD 0.25W 68000ohm 200V Resistor YageoThick Film Resistors - SMD 68K OHM 1% Surface Mount Thick Film Resistor, Rc Series, 68 Kohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo Res, 68K, 1%, 0.25W, 1206, Thick Film; Resistor Case Style Yageo Res, 68K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206 1206 1206; 1206 [3216 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms 68000 ohms
Power Rating 0.5000 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details