Yageo USA RES 3.00K OHM 1/4W 1% 1206 SMD RC1206FR-073KL

Description
RES 3.00Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 3.00Kohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/4W 1% 1206 SMD - RC1206FR-073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/4W 1% 1206 SMD
RC1206FR-073KL
RES 3.00K OHM 1/4W 1% 1206 SMD RC1206FR-073KL
RES 3.00Kohm 1/4W 1% 1206 SMD

RES 3.00Kohm 1/4W 1% 1206 SMD

Supplier's Site
Surface Mount Resistors - 1988401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988401
Surface Mount Resistors 1988401
Yageo RC1206FR-073KL

Yageo RC1206FR-073KL

Supplier's Site
Surface Mount Resistors - 1988400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988400
Surface Mount Resistors 1988400
Yageo RC1206FR-073KL

Yageo RC1206FR-073KL

Supplier's Site
Surface Mount Resistors - 1988401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1988401P
Surface Mount Resistors 1988401P
Yageo RC1206FR-073KL

Yageo RC1206FR-073KL

Supplier's Site
SMD 0.25W 3000ohm 200V Resistor - 52-RC1206FR-073KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 3000ohm 200V Resistor
52-RC1206FR-073KL
SMD 0.25W 3000ohm 200V Resistor 52-RC1206FR-073KL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-073KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 3000ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-073KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 3000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 3000ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-073KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1373607-RC1206FR-073KL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373607-RC1206FR-073KL
Resistors - Chip Resistor - Surface Mount 1373607-RC1206FR-073KL
Win Source Part Number: 1373607-RC1206FR-073 KL Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: RC_L Package: Tape & Reel Product Status: Active Features: Moisture Resistant Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 HTSUS: 8533.21.0030 Tolerance: ±1% Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 3 kOhms Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1373607-RC1206FR-073KL
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: RC_L
Package: Tape & Reel
Product Status: Active
Features: Moisture Resistant
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
HTSUS: 8533.21.0030
Tolerance: ±1%
Size / Dimension: 0.122" L x 0.063" W (3.10mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 3 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KFRDKR-ND
Chip Resistor - Surface Mount 311-3.00KFRDKR-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KFRCT-ND
Chip Resistor - Surface Mount 311-3.00KFRCT-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-3.00KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.00KFRTR-ND
Chip Resistor - Surface Mount 311-3.00KFRTR-ND
3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 3K OHM 1% 1/4W 1206 - 898-RC1206FR-073KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 3K OHM 1% 1/4W 1206
898-RC1206FR-073KL
RES SMD 3K OHM 1% 1/4W 1206 898-RC1206FR-073KL
RES SMD 3K OHM 1% 1/4W 1206

RES SMD 3K OHM 1% 1/4W 1206

Supplier's Site
Res, 3K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8485
Res, 3K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8485
RES, 3K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 3K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3734 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3734
Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3734
RES, 3K, 1%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 3K, 1%, 0.25W, THICK FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RC1206FR-073KL 1988401 1988401P 52-RC1206FR-073KL 1373607-RC1206FR-073KL 311-3.00KFRDKR-ND 898-RC1206FR-073KL 82AH8485 49AK3734
Product Name RES 3.00K OHM 1/4W 1% 1206 SMD Surface Mount Resistors Surface Mount Resistors SMD 0.25W 3000ohm 200V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 3K OHM 1% 1/4W 1206 Res, 3K, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo Res, 3K, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 1206; 1206 [3216 Metric]
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.5000 watts 0.2500 watts 0.2500 watts 0.2500 watts 0.2500 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573176 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3300 ohms
View Details