Yageo USA Chip Resistor - Surface Mount RC1206FR-07330RL

Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-330FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330FRTR-ND
Chip Resistor - Surface Mount 311-330FRTR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330FRCT-ND
Chip Resistor - Surface Mount 311-330FRCT-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-330FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-330FRDKR-ND
Chip Resistor - Surface Mount 311-330FRDKR-ND
330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.25W 330ohm 200V Resistor - 52-RC1206FR-07330RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 330ohm 200V Resistor
52-RC1206FR-07330RL
SMD 0.25W 330ohm 200V Resistor 52-RC1206FR-07330RL
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 330ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 330ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 330ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07330RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 330ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-07330RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 330ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 330ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-07330RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC1206FR-07330RL
931784-RC1206FR-07330RL
Chip Resistor - Surface Mount - RC1206FR-07330RL 931784-RC1206FR-07330RL
Manufacturer: Yageo Win Source Part Number: 931784-RC1206FR-0733 0RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232272463301L, RC1206FR07330RL, 9C12063A3300FKPFT, 311-330FRCT, 311-330FRTR, 311-330FRDKR, Q3821440M

Manufacturer: Yageo
Win Source Part Number: 931784-RC1206FR-07330RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 330 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232272463301L, RC1206FR07330RL, 9C12063A3300FKPFT, 311-330FRCT, 311-330FRTR, 311-330FRDKR, Q3821440M

Buy Now Datasheet
YageoThick Film Resistors - SMD 330 OHM 1% - RC1206FR-07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 330 OHM 1%
RC1206FR-07330RL
YageoThick Film Resistors - SMD 330 OHM 1% RC1206FR-07330RL
YageoThick Film Resistors - SMD 330ohm 1%

YageoThick Film Resistors - SMD 330ohm 1%

Supplier's Site
Surface Mount Resistors - 1995835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995835
Surface Mount Resistors 1995835
Yageo RC1206FR-07330RL

Yageo RC1206FR-07330RL

Supplier's Site
Surface Mount Resistors - 1995834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995834
Surface Mount Resistors 1995834
Yageo RC1206FR-07330RL

Yageo RC1206FR-07330RL

Supplier's Site
Surface Mount Resistors - 1995835P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995835P
Surface Mount Resistors 1995835P
Yageo RC1206FR-07330RL

Yageo RC1206FR-07330RL

Supplier's Site
Chip Resistor - Surface Mount - RC1206FR-07330RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-07330RL
Chip Resistor - Surface Mount RC1206FR-07330RL
RES 330 OHM 1% 1/4W 1206

RES 330 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo - 98K7674 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo
98K7674
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo 98K7674
Surface Mount Thick Film Resistor, RC Series, 330 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 330 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo - 45Y6909 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo
45Y6909
Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo 45Y6909
Surface Mount Thick Film Resistor, RC Series, 330 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 330 ohm, 250 mW, - 1%, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3661
Res, 330R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3661
RES, 330R, 1%, 0.25W, THICK FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 330R, 1%, 0.25W, THICK FILM, 1206; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 311-330FRTR-ND 52-RC1206FR-07330RL 931784-RC1206FR-07330RL RC1206FR-07330RL 1995835 1995835P RC1206FR-07330RL 98K7674 49AK3661
Product Name Chip Resistor - Surface Mount SMD 0.25W 330ohm 200V Resistor Chip Resistor - Surface Mount - RC1206FR-07330RL YageoThick Film Resistors - SMD 330 OHM 1% Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 330 Ohm, 250 Mw, 1%, 200 V, 1206 [3216 Metric] Rohs Compliant Yageo Res, 330R, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details