Yageo USA RES 2.61M OHM 1/4W 1% 1206 SMD RC1206FR-072M61L

Description
RES 2.61Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.61Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61M OHM 1/4W 1% 1206 SMD - RC1206FR-072M61L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61M OHM 1/4W 1% 1206 SMD
RC1206FR-072M61L
RES 2.61M OHM 1/4W 1% 1206 SMD RC1206FR-072M61L
RES 2.61Mohm 1/4W 1% 1206 SMD

RES 2.61Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 13-RC1206FR-072M61LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-072M61LCT-ND
Chip Resistor - Surface Mount 13-RC1206FR-072M61LCT-ND
2.61 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.61 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206FR-072M61LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-072M61LTR-ND
Chip Resistor - Surface Mount 13-RC1206FR-072M61LTR-ND
2.61 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.61 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC1206FR-072M61LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC1206FR-072M61LDKR-ND
Chip Resistor - Surface Mount 13-RC1206FR-072M61LDKR-ND
2.61 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.61 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC1206FR-072M61L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RC1206FR-072M61L
Resistors - Chip Resistor - Surface Mount RC1206FR-072M61L
RES 2.61M OHM 1% 1/4W 1206

RES 2.61M OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RC1206FR-072M61L 13-RC1206FR-072M61LCT-ND RC1206FR-072M61L
Product Name RES 2.61M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 2.61E6 ohms 2.61E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details