Yageo USA YageoThick Film Resistors - SMD 2.7K OHM 1% RC1206FR-072K7L

Description
YageoThick Film Resistors - SMD 2.7Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 2.7Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 2.7K OHM 1% - RC1206FR-072K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 2.7K OHM 1%
RC1206FR-072K7L
YageoThick Film Resistors - SMD 2.7K OHM 1% RC1206FR-072K7L
YageoThick Film Resistors - SMD 2.7Kohm 1%

YageoThick Film Resistors - SMD 2.7Kohm 1%

Supplier's Site
SMD 0.25W 2700ohm 200V Resistor - 52-RC1206FR-072K7L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 2700ohm 200V Resistor
52-RC1206FR-072K7L
SMD 0.25W 2700ohm 200V Resistor 52-RC1206FR-072K7L
Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2700ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2700ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2700ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-072K7L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.25W, 2700ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1206, CHIP Product overview: RC1206FR-072K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 2700ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 2700ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC1206FR-072K7L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-2.70KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.70KFRCT-ND
Chip Resistor - Surface Mount 311-2.70KFRCT-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.70KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.70KFRTR-ND
Chip Resistor - Surface Mount 311-2.70KFRTR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.70KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.70KFRDKR-ND
Chip Resistor - Surface Mount 311-2.70KFRDKR-ND
2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

2.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo - 26M6814 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo
26M6814
Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo 26M6814
Surface Mount Thick Film Resistor, RC Series, 2.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, RC Series, 2.7 kohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo - 49AK3616 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo
49AK3616
Res, 2K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo 49AK3616
RES, 2K7, 1%, 0.25W, THICK FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, 2K7, 1%, 0.25W, THICK FILM, 1206; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC1206FR-072K7L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC1206FR-072K7L
Chip Resistor - Surface Mount RC1206FR-072K7L
RES 2.7K OHM 1% 1/4W 1206

RES 2.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC1206FR-072K7L 52-RC1206FR-072K7L 311-2.70KFRCT-ND 26M6814 49AK3616 RC1206FR-072K7L
Product Name YageoThick Film Resistors - SMD 2.7K OHM 1% SMD 0.25W 2700ohm 200V Resistor Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Rc Series, 2.7 Kohm, 250 Mw, 1%, 200 V Rohs Compliant Yageo Res, 2K7, 1%, 0.25W, Thick Film, 1206; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details