Yageo USA YageoThick Film Resistors - SMD 28.7K OHM 1% RC1206FR-0728K7L

Description
YageoThick Film Resistors - SMD 28.7Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 28.7Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 28.7K OHM 1% - RC1206FR-0728K7L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 28.7K OHM 1%
RC1206FR-0728K7L
YageoThick Film Resistors - SMD 28.7K OHM 1% RC1206FR-0728K7L
YageoThick Film Resistors - SMD 28.7Kohm 1%

YageoThick Film Resistors - SMD 28.7Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-28.7KFRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.7KFRDKR-ND
Chip Resistor - Surface Mount 311-28.7KFRDKR-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-28.7KFRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.7KFRTR-ND
Chip Resistor - Surface Mount 311-28.7KFRTR-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-28.7KFRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-28.7KFRCT-ND
Chip Resistor - Surface Mount 311-28.7KFRCT-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 28K7, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo - 46AK5287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
46AK5287
Res, 28K7, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo 46AK5287
RES, 28K7, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

RES, 28K7, 1%, 0.25W, THICK FILM, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC1206FR-0728K7L 311-28.7KFRDKR-ND 46AK5287
Product Name YageoThick Film Resistors - SMD 28.7K OHM 1% Chip Resistor - Surface Mount Res, 28K7, 1%, 0.25W, Thick Film, 1206 Rohs Compliant Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 28700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers