Yageo USA RES 187 OHM 1/4W 1% 1206 SMD RC1206FR-07187RL

Description
RES 187ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 187ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/4W 1% 1206 SMD - RC1206FR-07187RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/4W 1% 1206 SMD
RC1206FR-07187RL
RES 187 OHM 1/4W 1% 1206 SMD RC1206FR-07187RL
RES 187ohm 1/4W 1% 1206 SMD

RES 187ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-187FRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-187FRDKR-ND
Chip Resistor - Surface Mount 311-187FRDKR-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-187FRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-187FRCT-ND
Chip Resistor - Surface Mount 311-187FRCT-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-187FRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-187FRTR-ND
Chip Resistor - Surface Mount 311-187FRTR-ND
187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

187 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 187R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo - 82AH8449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 187R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
82AH8449
Res, 187R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo 82AH8449
RES, 187R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

RES, 187R, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RC1206FR-07187RL 311-187FRDKR-ND 82AH8449
Product Name RES 187 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Res, 187R, 1%, 0.25W, 1206, Thick Film Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers