Yageo USA Chip Resistor - Surface Mount RC0805JR-077K5L

Description
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-7.5KARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.5KARDKR-ND
Chip Resistor - Surface Mount 311-7.5KARDKR-ND
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-7.5KARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.5KARCT-ND
Chip Resistor - Surface Mount 311-7.5KARCT-ND
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-7.5KARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-7.5KARTR-ND
Chip Resistor - Surface Mount 311-7.5KARTR-ND
7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

7.5 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
8W Resistor - 52-RC0805JR-077K5L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 7.5K OHM 5% 1/8W 0805 Product overview: RC0805JR-077K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-077K5L can be used for catalog matching and distributor lookup.

RES 7.5K OHM 5% 1/8W 0805 Product overview: RC0805JR-077K5L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-077K5L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 7.5K OHM 1/8W 5% 0805 SMD - RC0805JR-077K5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/8W 5% 0805 SMD
RC0805JR-077K5L
RES 7.5K OHM 1/8W 5% 0805 SMD RC0805JR-077K5L
RES 7.5Kohm 1/8W 5% 0805 SMD

RES 7.5Kohm 1/8W 5% 0805 SMD

Supplier's Site
Res, 7K5, 5%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3532
Res, 7K5, 5%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3532
RES, 7K5, 5%, 0.125W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 7K5, 5%, 0.125W, THICK FILM, 0805; Resistance:7.5kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-7.5KARDKR-ND 52-RC0805JR-077K5L RC0805JR-077K5L 49AK3532
Product Name Chip Resistor - Surface Mount 8W Resistor RES 7.5K OHM 1/8W 5% 0805 SMD Res, 7K5, 5%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879497-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C363J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details