Yageo USA RES 75 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805JR-0775RL

Description
RES 75ohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 75ohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805JR-0775RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805JR-0775RL
RES 75 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805JR-0775RL
RES 75ohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 75ohm 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-75ARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75ARDKR-ND
Chip Resistor - Surface Mount 311-75ARDKR-ND
75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75ARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75ARCT-ND
Chip Resistor - Surface Mount 311-75ARCT-ND
75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-75ARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-75ARTR-ND
Chip Resistor - Surface Mount 311-75ARTR-ND
75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

75 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1328466-RC0805JR-0775RL - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1328466-RC0805JR-0775RL
Resistors - Chip Resistor - Surface Mount 1328466-RC0805JR-0775RL
Manufacturer: Yageo Win Source Part Number: 1328466-RC0805JR-077 5RL Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 75 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 232273061759L,Q26150 40,311-75ARTR,9C0805 2A75R0JLPFT,311-75AR CT,311-75ARDKR,RC080 5JR0775RL RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1328466-RC0805JR-0775RL
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 75 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 232273061759L,Q2615040,311-75ARTR,9C08052A75R0JLPFT,311-75ARCT,311-75ARDKR,RC0805JR0775RL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 0.125W 75ohm 150V Resistor - 52-RC0805JR-0775RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 75ohm 150V Resistor
52-RC0805JR-0775RL
SMD 0.125W 75ohm 150V Resistor 52-RC0805JR-0775RL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 75ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0775RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 75ohm, 150V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805JR-0775RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 75ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 75ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-0775RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805JR-0775RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-0775RL
Chip Resistor - Surface Mount RC0805JR-0775RL
RES 75 OHM 5% 1/8W 0805

RES 75 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, 75R, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8418
Res, 75R, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8418
RES, 75R, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 75R, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RC0805JR-0775RL 311-75ARDKR-ND 1328466-RC0805JR-0775RL 52-RC0805JR-0775RL RC0805JR-0775RL 82AH8418
Product Name RES 75 OHM 1/8W 5% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 0.125W 75ohm 150V Resistor Chip Resistor - Surface Mount Res, 75R, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details