Yageo USA RES 2.0K OHM 1/8W 5% 0805 SMD RC0805JR-072KL

Description
RES 2.0Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 1/8W 5% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1/8W 5% 0805 SMD - RC0805JR-072KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/8W 5% 0805 SMD
RC0805JR-072KL
RES 2.0K OHM 1/8W 5% 0805 SMD RC0805JR-072KL
RES 2.0Kohm 1/8W 5% 0805 SMD

RES 2.0Kohm 1/8W 5% 0805 SMD

Supplier's Site
Surface Mount Resistors - 2427096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427096
Surface Mount Resistors 2427096
Yageo RC0805JR-072KL

Yageo RC0805JR-072KL

Supplier's Site
Surface Mount Resistors - 2427097 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427097
Surface Mount Resistors 2427097
Yageo RC0805JR-072KL

Yageo RC0805JR-072KL

Supplier's Site
Surface Mount Resistors - 2427097P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2427097P
Surface Mount Resistors 2427097P
Yageo RC0805JR-072KL

Yageo RC0805JR-072KL

Supplier's Site
Chip Resistor - Surface Mount - 311-2.0KARTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0KARTR-ND
Chip Resistor - Surface Mount 311-2.0KARTR-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.0KARDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0KARDKR-ND
Chip Resistor - Surface Mount 311-2.0KARDKR-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.0KARCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.0KARCT-ND
Chip Resistor - Surface Mount 311-2.0KARCT-ND
2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805JR-072KL
931762-RC0805JR-072KL
Chip Resistor - Surface Mount - RC0805JR-072KL 931762-RC0805JR-072KL
Manufacturer: Yageo Win Source Part Number: 931762-RC0805JR-072K L Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-2.0KARCT, 311-2.0KARTR, 9C08052A2001JLPFT, RC0805JR072KL, 311-2.0KARDKR, 232273061202L

Manufacturer: Yageo
Win Source Part Number: 931762-RC0805JR-072KL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-2.0KARCT, 311-2.0KARTR, 9C08052A2001JLPFT, RC0805JR072KL, 311-2.0KARDKR, 232273061202L

Buy Now Datasheet
8W Resistor - 52-RC0805JR-072KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2K OHM 5% 1/8W 0805 Product overview: RC0805JR-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-072KL can be used for catalog matching and distributor lookup.

RES 2K OHM 5% 1/8W 0805 Product overview: RC0805JR-072KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805JR-072KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Yageo - 66R3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Yageo
66R3614
Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Yageo 66R3614
RES, THICK FILM, 2K, 5%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCRoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.125W, 0805, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:RCRoHS Compliant: Yes

Supplier's Site
Res, 2K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8392
Res, 2K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8392
RES, 2K, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 2K, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RC0805JR-072KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805JR-072KL
Chip Resistor - Surface Mount RC0805JR-072KL
RES 2K OHM 5% 1/8W 0805

RES 2K OHM 5% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number RC0805JR-072KL 2427096 311-2.0KARTR-ND 931762-RC0805JR-072KL 52-RC0805JR-072KL 66R3614 82AH8392 RC0805JR-072KL
Product Name RES 2.0K OHM 1/8W 5% 0805 SMD Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - RC0805JR-072KL 8W Resistor Res, Thick Film, 2K, 5%, 0.125W, 0805, Reel; Resistance Yageo Res, 2K, 5%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details