Yageo USA Thick Film Resistors - SMD 402K OHM 1% RC0805FR-13402KL

Description
Thick Film Resistors - SMD 402Kohm 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 402Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 402K OHM 1% - RC0805FR-13402KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 402K OHM 1%
RC0805FR-13402KL
Thick Film Resistors - SMD 402K OHM 1% RC0805FR-13402KL
Thick Film Resistors - SMD 402Kohm 1%

Thick Film Resistors - SMD 402Kohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 13-RC0805FR-13402KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-13402KLTR-ND
Chip Resistor - Surface Mount 13-RC0805FR-13402KLTR-ND
RES 402K OHM 1% 1/8W 0805

RES 402K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-13402KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-13402KLDKR-ND
Chip Resistor - Surface Mount 13-RC0805FR-13402KLDKR-ND
RES 402K OHM 1% 1/8W 0805

RES 402K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RC0805FR-13402KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RC0805FR-13402KLCT-ND
Chip Resistor - Surface Mount 13-RC0805FR-13402KLCT-ND
RES 402K OHM 1% 1/8W 0805

RES 402K OHM 1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0805FR-13402KL 13-RC0805FR-13402KLTR-ND
Product Name Thick Film Resistors - SMD 402K OHM 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 402000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614959-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1204FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers