Thick Film Resistors - SMD 3.9Kohm 1%
RES 3.9K OHM 1% 1/8W 0805
RES 3.9K OHM 1% 1/8W 0805
RES 3.9K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | RC0805FR-133K9L | 13-RC0805FR-133K9LCT-ND | RC0805FR-133K9L |
| Product Name | Thick Film Resistors - SMD 3.9K OHM 1% | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | |
| Resistance Range | 3900 ohms | 3900 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |