Thick Film Resistors - SMD 105Kohm 1%
RES 105K OHM 1% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RC0805FR-13105KL | 13-RC0805FR-13105KL-ND |
| Product Name | Thick Film Resistors - SMD 105K OHM 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 |
| Resistance Range | 105000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |