Yageo USA RES 787 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07787RL

Description
RES 787ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 787ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-07787RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-07787RL
RES 787 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-07787RL
RES 787ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 787ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-787CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-787CRTR-ND
Chip Resistor - Surface Mount 311-787CRTR-ND
787 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

787 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-787CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-787CRCT-ND
Chip Resistor - Surface Mount 311-787CRCT-ND
787 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

787 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-787CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-787CRDKR-ND
Chip Resistor - Surface Mount 311-787CRDKR-ND
787 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

787 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 787R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 787R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3382
Res, 787R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3382
RES, 787R, 1%, 0.125W, THICK FILM, 0805; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 787R, 1%, 0.125W, THICK FILM, 0805; Resistance:787ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
RES SMD 787 OHM 1% 1/8W 0805 - 898-RC0805FR-07787RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 787 OHM 1% 1/8W 0805
898-RC0805FR-07787RL
RES SMD 787 OHM 1% 1/8W 0805 898-RC0805FR-07787RL
RES SMD 787 OHM 1% 1/8W 0805

RES SMD 787 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-07787RL 311-787CRTR-ND 49AK3382 898-RC0805FR-07787RL
Product Name RES 787 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Res, 787R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo RES SMD 787 OHM 1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 787 ohms 787 ohms 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details