Yageo USA RES 71.5 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0771R5L

Description
RES 71.5ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 71.5ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-0771R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-0771R5L
RES 71.5 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0771R5L
RES 71.5ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 71.5ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-71.5CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-71.5CRDKR-ND
Chip Resistor - Surface Mount 311-71.5CRDKR-ND
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-71.5CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-71.5CRTR-ND
Chip Resistor - Surface Mount 311-71.5CRTR-ND
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-71.5CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-71.5CRCT-ND
Chip Resistor - Surface Mount 311-71.5CRCT-ND
71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

71.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RC0805FR-0771R5L 311-71.5CRDKR-ND
Product Name RES 71.5 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers