Yageo USA Surface Mount Resistors RC0805FR-07680KL

Description
Yageo RC0805FR-07680KL
Request a Quote Datasheet
Description
Yageo RC0805FR-07680KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1995738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995738
Surface Mount Resistors 1995738
Yageo RC0805FR-07680KL

Yageo RC0805FR-07680KL

Supplier's Site
Surface Mount Resistors - 1995737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995737
Surface Mount Resistors 1995737
Yageo RC0805FR-07680KL

Yageo RC0805FR-07680KL

Supplier's Site
Surface Mount Resistors - 1995738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1995738P
Surface Mount Resistors 1995738P
Yageo RC0805FR-07680KL

Yageo RC0805FR-07680KL

Supplier's Site
Chip Resistor - Surface Mount - 311-680KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-680KCRCT-ND
Chip Resistor - Surface Mount 311-680KCRCT-ND
680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-680KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-680KCRDKR-ND
Chip Resistor - Surface Mount 311-680KCRDKR-ND
680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-680KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-680KCRTR-ND
Chip Resistor - Surface Mount 311-680KCRTR-ND
680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

680 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
YageoThick Film Resistors - SMD 680K OHM 1% - RC0805FR-07680KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 680K OHM 1%
RC0805FR-07680KL
YageoThick Film Resistors - SMD 680K OHM 1% RC0805FR-07680KL
YageoThick Film Resistors - SMD 680Kohm 1%

YageoThick Film Resistors - SMD 680Kohm 1%

Supplier's Site
RES SMD 680K OHM 1% 1/8W 0805 - 898-RC0805FR-07680KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 680K OHM 1% 1/8W 0805
898-RC0805FR-07680KL
RES SMD 680K OHM 1% 1/8W 0805 898-RC0805FR-07680KL
RES SMD 680K OHM 1% 1/8W 0805

RES SMD 680K OHM 1% 1/8W 0805

Supplier's Site
Chip Resistor - Surface Mount - RC0805FR-07680KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-07680KL
Chip Resistor - Surface Mount RC0805FR-07680KL
RES 680K OHM 1% 1/8W 0805

RES 680K OHM 1% 1/8W 0805

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Rc Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo - 26M6844 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Rc Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo
26M6844
Surface Mount Chip Resistor, Thick Film, Rc Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo 26M6844
Surface Mount Chip Resistor, Thick Film, RC Series, 680 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, RC Series, 680 kohm, 125 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 680K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3362 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3362
Res, 680K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3362
RES, 680K, 1%, 0.125W, THICK FILM, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 680K, 1%, 0.125W, THICK FILM, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ASAP Semiconductor LLC Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1995738 1995738P 311-680KCRCT-ND 311-680KCRDKR-ND RC0805FR-07680KL 898-RC0805FR-07680KL RC0805FR-07680KL 26M6844 49AK3362
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount YageoThick Film Resistors - SMD 680K OHM 1% RES SMD 680K OHM 1% 1/8W 0805 Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Rc Series, 680 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Yageo Res, 680K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SURFACE MOUNT Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 680000 ohms 680000 ohms 680000 ohms 680000 ohms 680000 ohms 680000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details