Yageo USA YageoThick Film Resistors - SMD 5.76K OHM 1% RC0805FR-075K76L

Description
YageoThick Film Resistors - SMD 5.76Kohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 5.76Kohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 5.76K OHM 1% - RC0805FR-075K76L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 5.76K OHM 1%
RC0805FR-075K76L
YageoThick Film Resistors - SMD 5.76K OHM 1% RC0805FR-075K76L
YageoThick Film Resistors - SMD 5.76Kohm 1%

YageoThick Film Resistors - SMD 5.76Kohm 1%

Supplier's Site
SMD 0.125W 5760ohm 150V Resistor - 52-RC0805FR-075K76L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 5760ohm 150V Resistor
52-RC0805FR-075K76L
SMD 0.125W 5760ohm 150V Resistor 52-RC0805FR-075K76L
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 5760ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-075K76L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5760ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5760ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-075K76L can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 5760ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-075K76L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 5760ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 5760ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-075K76L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805FR-075K76L
812233-RC0805FR-075K76L
Chip Resistor - Surface Mount - RC0805FR-075K76L 812233-RC0805FR-075K76L
Manufacturer: Yageo Win Source Part Number: 812233-RC0805FR-075K 76L Packaging: Reel Features: Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 5.76 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Manufacturer Package: 0805 (2012 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Yageo
Win Source Part Number: 812233-RC0805FR-075K76L
Packaging: Reel
Features: Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.76 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Manufacturer Package: 0805 (2012 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Chip Resistor - Surface Mount - 311-5.76KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.76KCRTR-ND
Chip Resistor - Surface Mount 311-5.76KCRTR-ND
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.76KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.76KCRDKR-ND
Chip Resistor - Surface Mount 311-5.76KCRDKR-ND
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-5.76KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-5.76KCRCT-ND
Chip Resistor - Surface Mount 311-5.76KCRCT-ND
5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

5.76 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 5K76, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K76, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3300
Res, 5K76, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3300
RES, 5K76, 1%, 0.125W, THICK FILM, 0805; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 5K76, 1%, 0.125W, THICK FILM, 0805; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RC0805FR-075K76L 52-RC0805FR-075K76L 812233-RC0805FR-075K76L 311-5.76KCRTR-ND 49AK3300
Product Name YageoThick Film Resistors - SMD 5.76K OHM 1% SMD 0.125W 5760ohm 150V Resistor Chip Resistor - Surface Mount - RC0805FR-075K76L Chip Resistor - Surface Mount Res, 5K76, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 5760 ohms 5760 ohms 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573227 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers