Fixed Resistor, Metal Glaze/thick Film, 0.125W, 48700ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-0748K7L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 48700ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 48700ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-0748K7L can be used for catalog matching and distributor lookup.
YageoThick Film Resistors - SMD 48.7Kohm 1%
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
48.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES, 48K7, 1%, 0.125W, THICK FILM, 0805; Resistance:48.7kohm;
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RC0805FR-0748K7L | RC0805FR-0748K7L | 311-48.7KCRTR-ND | 49AK3288 |
| Product Name | SMD 0.125W 48700ohm 150V Resistor | YageoThick Film Resistors - SMD 48.7K OHM 1% | Chip Resistor - Surface Mount | Res, 48K7, 1%, 0.125W, Thick Film, 0805; Resistance Yageo |
| Resistance Range | 48700 ohms | 48700 ohms | 48700 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Configuration | Single Resistor | Single Resistor |