Yageo USA Chip Resistor - Surface Mount RC0805FR-073M83L

Description
3.83 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
3.83 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-3.83MCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-3.83MCRTR-ND
Chip Resistor - Surface Mount 311-3.83MCRTR-ND
3.83 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

3.83 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES 3.83M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-073M83L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-073M83L
RES 3.83M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-073M83L
RES 3.83Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 3.83Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805FR-073M83L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-073M83L
Resistors - Chip Resistor - Surface Mount RC0805FR-073M83L
RES 3.83M OHM 1% 1/8W 0805

RES 3.83M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 311-3.83MCRTR-ND RC0805FR-073M83L RC0805FR-073M83L
Product Name Chip Resistor - Surface Mount RES 3.83M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 (2012 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details