YageoThick Film Resistors - SMD 332Kohm 1%
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
RES, 332K, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES
RES, 332K, 1%, 0.125W, THICK FILM, 0805; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RC0805FR-07332KL | 311-332KCRCT-ND | 30AK7284 | 49AK3220 |
| Product Name | YageoThick Film Resistors - SMD 332K OHM 1% | Chip Resistor - Surface Mount | Res, 332K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo | Res, 332K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0805; 0805 | 0805 | 0805; 0805 [2012 Metric] |
| Resistance Range | 332000 ohms | 332000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | Single Resistor |