Yageo USA Chip Resistor - Surface Mount RC0805FR-07300RL

Description
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-300CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-300CRCT-ND
Chip Resistor - Surface Mount 311-300CRCT-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-300CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-300CRDKR-ND
Chip Resistor - Surface Mount 311-300CRDKR-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-300CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-300CRTR-ND
Chip Resistor - Surface Mount 311-300CRTR-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
SMD 0.125W 300ohm 150V Resistor - 52-RC0805FR-07300RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 300ohm 150V Resistor
52-RC0805FR-07300RL
SMD 0.125W 300ohm 150V Resistor 52-RC0805FR-07300RL
Fixed Resistor, Metal Glaze/thick Film, 0.125W, 300ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07300RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 300ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 300ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07300RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.125W, 300ohm, 150V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0805, CHIP Product overview: RC0805FR-07300RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 300ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 300ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-07300RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThick Film Resistors - SMD 300 OHM 1% - RC0805FR-07300RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 300 OHM 1%
RC0805FR-07300RL
YageoThick Film Resistors - SMD 300 OHM 1% RC0805FR-07300RL
YageoThick Film Resistors - SMD 300ohm 1%

YageoThick Film Resistors - SMD 300ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - RC0805FR-07300RL - 931734-RC0805FR-07300RL - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RC0805FR-07300RL
931734-RC0805FR-07300RL
Chip Resistor - Surface Mount - RC0805FR-07300RL 931734-RC0805FR-07300RL
Manufacturer: Yageo Win Source Part Number: 931734-RC0805FR-0730 0RL Series: RC_L Operating Temperature Range: -55°C ~ 155°C Features: 300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 311-300CRTR, 232273463001L, RC0805FR07300RL, 311-300CRDKR, 9C08052A3000FKPFT, 311-300CRCT

Manufacturer: Yageo
Win Source Part Number: 931734-RC0805FR-07300RL
Series: RC_L
Operating Temperature Range: -55°C ~ 155°C
Features: 300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 311-300CRTR, 232273463001L, RC0805FR07300RL, 311-300CRDKR, 9C08052A3000FKPFT, 311-300CRCT

Buy Now Datasheet
Res, 300R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8327 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8327
Res, 300R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8327
RES, 300R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 300R, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 300R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3206 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3206
Res, 300R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3206
RES, 300R, 1%, 0.125W, THICK FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 300R, 1%, 0.125W, THICK FILM, 0805; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 311-300CRCT-ND 52-RC0805FR-07300RL RC0805FR-07300RL 931734-RC0805FR-07300RL 82AH8327 49AK3206
Product Name Chip Resistor - Surface Mount SMD 0.125W 300ohm 150V Resistor YageoThick Film Resistors - SMD 300 OHM 1% Chip Resistor - Surface Mount - RC0805FR-07300RL Res, 300R, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 300R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Resistance Range 300 ohms 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details