Yageo USA Chip Resistor - Surface Mount RC0805FR-072ML

Description
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2.00MCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.00MCRCT-ND
Chip Resistor - Surface Mount 311-2.00MCRCT-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.00MCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.00MCRDKR-ND
Chip Resistor - Surface Mount 311-2.00MCRDKR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.00MCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.00MCRTR-ND
Chip Resistor - Surface Mount 311-2.00MCRTR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 2M OHM 1% - RC0805FR-072ML - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 2M OHM 1%
RC0805FR-072ML
Thick Film Resistors - SMD 2M OHM 1% RC0805FR-072ML
Thick Film Resistors - SMD 2Mohm 1%

Thick Film Resistors - SMD 2Mohm 1%

Supplier's Site
8W Resistor - 52-RC0805FR-072ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2M OHM 1% 1/8W 0805 Product overview: RC0805FR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-072ML can be used for catalog matching and distributor lookup.

RES 2M OHM 1% 1/8W 0805 Product overview: RC0805FR-072ML from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RC0805FR-072ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RC0805FR-072ML - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RC0805FR-072ML
Chip Resistor - Surface Mount RC0805FR-072ML
RES 2M OHM 1% 1/8W 0805

RES 2M OHM 1% 1/8W 0805

Supplier's Site Datasheet
Res, 2M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8295 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8295
Res, 2M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8295
RES, 2M, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 2M, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2M, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3121 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3121
Res, 2M, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3121
RES, 2M, 1%, 0.125W, THICK FILM, 0805; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, 2M, 1%, 0.125W, THICK FILM, 0805; Resistance:2Mohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 2.0 x 1.2 mm 2M Ohm 1% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R - 898-RC0805FR-072ML - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2.0 x 1.2 mm 2M Ohm 1% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R
898-RC0805FR-072ML
Res Thick Film 2.0 x 1.2 mm 2M Ohm 1% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R 898-RC0805FR-072ML
Res Thick Film 2.0 x 1.2 mm 2M Ohm 1% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R

Res Thick Film 2.0 x 1.2 mm 2M Ohm 1% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 311-2.00MCRCT-ND RC0805FR-072ML 52-RC0805FR-072ML RC0805FR-072ML 82AH8295 49AK3121 898-RC0805FR-072ML
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 2M OHM 1% 8W Resistor Chip Resistor - Surface Mount Res, 2M, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 2M, 1%, 0.125W, Thick Film, 0805; Resistance Yageo Res Thick Film 2.0 x 1.2 mm 2M Ohm 1% 0.125W(1/8W) 100ppm/ C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 (2012 Metric) 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers