Yageo USA RES 2.10M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-072M1L

Description
RES 2.10Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 2.10Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-072M1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-072M1L
RES 2.10M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-072M1L
RES 2.10Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 2.10Mohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-2.10MCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.10MCRTR-ND
Chip Resistor - Surface Mount 311-2.10MCRTR-ND
2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.10MCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.10MCRDKR-ND
Chip Resistor - Surface Mount 311-2.10MCRDKR-ND
2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2.10MCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.10MCRCT-ND
Chip Resistor - Surface Mount 311-2.10MCRCT-ND
2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

2.1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RC0805FR-072M1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-072M1L
Resistors - Chip Resistor - Surface Mount RC0805FR-072M1L
RES 2.1M OHM 1% 1/8W 0805

RES 2.1M OHM 1% 1/8W 0805

Supplier's Site
RES SMD 2.1M OHM 1% 1/8W 0805 - 898-RC0805FR-072M1L - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.1M OHM 1% 1/8W 0805
898-RC0805FR-072M1L
RES SMD 2.1M OHM 1% 1/8W 0805 898-RC0805FR-072M1L
RES SMD 2.1M OHM 1% 1/8W 0805

RES SMD 2.1M OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-072M1L 311-2.10MCRTR-ND RC0805FR-072M1L 898-RC0805FR-072M1L
Product Name RES 2.10M OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES SMD 2.1M OHM 1% 1/8W 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2.10E6 ohms 2.10E6 ohms 2.10E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details