Yageo USA Chip Resistor - Surface Mount RC0805FR-07249KL

Description
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote
Description
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RC0805 resistor has a resistance value of 249 kΩ with a tolerance of ±1%. It is designed for general-purpose applications and is constructed using a thick film process. The power rating for this resistor is 0.125 W, making it suitable for low-power applications. The component is RoHS compliant and halogen-free, contributing to environmentally friendly designs. The 0805 package size allows for efficient use of PCB space. This resistor is ideal for engineers looking for reliable performance in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Yageo RC0805 resistor has a resistance value of 249 kΩ with a tolerance of ±1%. It is designed for general-purpose applications and is constructed using a thick film process. The power rating for this resistor is 0.125 W, making it suitable for low-power applications. The component is RoHS compliant and halogen-free, contributing to environmentally friendly designs. The 0805 package size allows for efficient use of PCB space. This resistor is ideal for engineers looking for reliable performance in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-249KCRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249KCRTR-ND
Chip Resistor - Surface Mount 311-249KCRTR-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-249KCRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249KCRCT-ND
Chip Resistor - Surface Mount 311-249KCRCT-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-249KCRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-249KCRDKR-ND
Chip Resistor - Surface Mount 311-249KCRDKR-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 249K OHM 1% - RC0805FR-07249KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 249K OHM 1%
RC0805FR-07249KL
Thick Film Resistors - SMD 249K OHM 1% RC0805FR-07249KL
Thick Film Resistors - SMD 249Kohm 1%

Thick Film Resistors - SMD 249Kohm 1%

Supplier's Site
Res, 249K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo - 82AH8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo
82AH8310
Res, 249K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo 82AH8310
RES, 249K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

RES, 249K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 249K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3158 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3158
Res, 249K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3158
RES, 249K, 1%, 0.125W, THICK FILM, 0805; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, 249K, 1%, 0.125W, THICK FILM, 0805; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 311-249KCRTR-ND RC0805FR-07249KL 82AH8310 49AK3158
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 249K OHM 1% Res, 249K, 1%, 0.125W, 0805, Thick Film Rohs Compliant Yageo Res, 249K, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567807P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details