Yageo USA RES 21.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0721RL

Description
RES 21.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet
Description
RES 21.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] - RC0805FR-0721RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]
RC0805FR-0721RL
RES 21.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] RC0805FR-0721RL
RES 21.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

RES 21.0ohm 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C]

Supplier's Site
Chip Resistor - Surface Mount - 311-21.0CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-21.0CRCT-ND
Chip Resistor - Surface Mount 311-21.0CRCT-ND
21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-21.0CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-21.0CRDKR-ND
Chip Resistor - Surface Mount 311-21.0CRDKR-ND
21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-21.0CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-21.0CRTR-ND
Chip Resistor - Surface Mount 311-21.0CRTR-ND
21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

21 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
RES SMD 21 OHM 1% 1/8W 0805 - 898-RC0805FR-0721RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 21 OHM 1% 1/8W 0805
898-RC0805FR-0721RL
RES SMD 21 OHM 1% 1/8W 0805 898-RC0805FR-0721RL
RES SMD 21 OHM 1% 1/8W 0805

RES SMD 21 OHM 1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RC0805FR-0721RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RC0805FR-0721RL
Resistors - Chip Resistor - Surface Mount RC0805FR-0721RL
RES 21 OHM 1% 1/8W 0805

RES 21 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-0721RL 311-21.0CRCT-ND 898-RC0805FR-0721RL RC0805FR-0721RL
Product Name RES 21.0 OHM 1/8W 1% 0805 SMD [temp: -55¦C ~ 125¦C] Chip Resistor - Surface Mount RES SMD 21 OHM 1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0805; 0805 (2012 Metric)
Resistance Range 21 ohms 21 ohms 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details