Yageo USA YageoThick Film Resistors - SMD 215 OHM 1% RC0805FR-07215RL

Description
YageoThick Film Resistors - SMD 215ohm 1%
Request a Quote Datasheet
Description
YageoThick Film Resistors - SMD 215ohm 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThick Film Resistors - SMD 215 OHM 1% - RC0805FR-07215RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThick Film Resistors - SMD 215 OHM 1%
RC0805FR-07215RL
YageoThick Film Resistors - SMD 215 OHM 1% RC0805FR-07215RL
YageoThick Film Resistors - SMD 215ohm 1%

YageoThick Film Resistors - SMD 215ohm 1%

Supplier's Site
Chip Resistor - Surface Mount - 311-215CRCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215CRCT-ND
Chip Resistor - Surface Mount 311-215CRCT-ND
215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-215CRTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215CRTR-ND
Chip Resistor - Surface Mount 311-215CRTR-ND
215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-215CRDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-215CRDKR-ND
Chip Resistor - Surface Mount 311-215CRDKR-ND
215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

215 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Moisture Resistant Thick Film

Buy Now Datasheet
Res, 215R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo - 46AK5227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo
46AK5227
Res, 215R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo 46AK5227
RES, 215R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

RES, 215R, 1%, 0.125W, THICK FILM, 0805 ROHS COMPLIANT: YES

Supplier's Site
Res, 215R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo - 49AK3135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
49AK3135
Res, 215R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo 49AK3135
RES, 215R, 1%, 0.125W, THICK FILM, 0805; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, 215R, 1%, 0.125W, THICK FILM, 0805; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RC0805FR-07215RL 311-215CRCT-ND 46AK5227 49AK3135
Product Name YageoThick Film Resistors - SMD 215 OHM 1% Chip Resistor - Surface Mount Res, 215R, 1%, 0.125W, Thick Film, 0805 Rohs Compliant Yageo Res, 215R, 1%, 0.125W, Thick Film, 0805; Resistance Yageo
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 215 ohms 215 ohms 215 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details